EN
  • EN
  • DE

AD704KN

Part No AD704KN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP / General Purpose Amplifier 4 Circuit 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.1V/µs
Gain Bandwidth Product 800 kHz
Current - Input Bias 100 pA
Voltage - Input Offset 50 µV
Current - Supply 1.5mA (x4 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 554177-AD704KN
Ultra Librarian 3D Model Ultra Librarian AD704KN CAD Model

Description

The AD704KN is a high-performance, quad operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is notable for its low input bias currents, which make it an excellent choice for high-impedance sensor amplification and precise current measurements.

Key Features

  • Low Input Bias Current: The AD704KN boasts an exceptionally low input bias current, typically 30 pA, which is critical for applications requiring high-impedance inputs.
  • High Input Impedance: With a high input impedance, the device ensures minimal loading on the signal source, preserving signal integrity.
  • Low Offset Voltage: The operational amplifier has a low input offset voltage, which enhances the accuracy of signal amplification.
  • Wide Power Supply Range: The AD704KN operates across a wide range of power supplies, from ±4.5 V to ±18 V, providing versatility in various circuit configurations.
  • Large Output Voltage Swing: The amplifier can swing close to the power supply rails, maximizing the dynamic range in single-supply or dual-supply applications.

Applications

The AD704KN is ideally suited for a variety of applications, including:

  • High-impedance buffering
  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Process control

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality components. The AD704KN is no exception, offering reliable performance over its specified temperature range. The device is available in a 14-pin PDIP package, ensuring compatibility with standard PCB layouts and easy integration into a wide range of electronic systems.

Conclusion

With its precision specifications and robust design, the AD704KN from Analog Devices Inc. is an excellent choice for designers who require a reliable and accurate operational amplifier for their high-impedance applications. Its combination of low power, high accuracy, and wide supply range make it a versatile component for both new designs and upgrades to existing systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess