EN
  • EN
  • DE

AD70007Z-0RL

Part No AD70007Z-0RL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC; Microp; Sm; IC Sm 7MMX7MM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 108
RoHS Compliant
Win Source Part Number 1003317-AD70007Z-0RL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD70007Z-0RL CAD Model

Description

The AD70007Z-0RL, crafted by the renowned Analog Devices Inc., is a high-performance component designed for a variety of applications that require precise signal processing. This product is part of a series known for its reliability, durability, and precision, making it an excellent choice for professionals in the field of electronics.

Key Features

  • High Precision: The AD70007Z-0RL is engineered to provide accurate and stable performance, ensuring that signals are processed with minimal error, which is critical for applications where precision is paramount.
  • Durability: Analog Devices Inc. is synonymous with quality, and this product is no exception. It is built to withstand harsh conditions and maintain functionality over a wide range of temperatures and operating conditions.
  • Low Power Consumption: Designed for efficiency, the AD70007Z-0RL operates with a low power requirement, making it ideal for portable and battery-powered applications where energy conservation is crucial.
  • Easy Integration: With its user-friendly interface, the AD70007Z-0RL can be easily integrated into existing systems, reducing development time and simplifying the design process.

Applications

The versatility of the AD70007Z-0RL allows it to be used across a wide range of applications. Some of the typical applications include:

  • Medical Imaging Equipment
  • Instrumentation and Measurement Systems
  • Communication Infrastructure
  • Industrial Automation and Process Control
  • Aerospace and Defense Electronics

Technical Specifications

For engineers and developers looking to incorporate the AD70007Z-0RL into their designs, here are some of the key technical specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD70007Z-0RL
  • Package / Case: To be defined based on specific needs
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined by datasheet
  • Data Interface: Specified by manufacturer

For detailed technical data and application support, it is recommended to consult the official datasheet provided by Analog Devices Inc. or to contact their customer support for personalized assistance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9553 $62.8659
6+ $17.1941 $103.1646
10+ $16.6568 $166.5680
13+ $16.1195 $209.5535
17+ $15.5821 $264.8957
22+ $13.9702 $307.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess