EN
  • EN
  • DE

SQV453226T-681J

Part No SQV453226T-681J
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 339886-SQV453226T-681J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQV453226T-681J CAD Model

Description

The SQV453226T-681J is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. MLCCs are essential components in modern electronics, used for decoupling, bypass, filtering, and energy storage within circuits. The part number encodes its key characteristics, primarily the capacitance value, voltage rating, temperature coefficient, and physical size.

Applications

  • Decoupling Capacitors: Stabilizes voltage rails in digital circuits by providing local energy storage.
  • Bypass Capacitors: Filters out unwanted AC signals in DC power supplies.
  • Filtering Applications: Used in signal conditioning circuits to attenuate specific frequency ranges.
  • General-Purpose Capacitance: Provides capacitance in various electronic circuits.

Features

  • Multilayer Ceramic Construction: Provides a high capacitance-to-volume ratio.
  • High Reliability: Ceramic capacitors are known for their stable electrical characteristics and long lifespan.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Surface Mount Device (SMD): Designed for automated placement and soldering in high-volume manufacturing.
  • 680 pF Capacitance: The '681J' portion indicates a capacitance value of 680 pF (picoFarads) with a ±5% tolerance.
  • Voltage Rating: The 'SQV' prefix likely indicates the voltage rating; confirmation via the datasheet is recommended, but it typically falls between 50V and 100V.

Benefits

  • Improved Circuit Stability: Provides stable and reliable operation in electronic circuits.
  • Noise Reduction: Effectively suppresses noise and voltage fluctuations.
  • Compact Design: Allows for high-density circuit layouts due to its small size.
  • Easy Assembly: Facilitates automated manufacturing processes.
  • Long-Term Reliability: Offers stable performance over extended periods.

Additional Details

The SQV453226T-681J is generally available in standard EIA case sizes such as 0402, 0603, or 0805. The exact dimensions depend on the specific case size. It is essential to consult the manufacturer's datasheet for comprehensive specifications, including capacitance tolerance, temperature coefficient (which describes capacitance change with temperature), and operating temperature range. The termination material is typically nickel barrier with tin plating for optimal solderability and corrosion resistance.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess