The AD698APZ from Analog Devices Inc. is a high-performance, universal LVDT (Linear Variable Differential Transformer) signal conditioner that is designed to simplify the interfacing of LVDTs to any microprocessor or analog circuit. The device is housed in a 20-lead PDIP package, ensuring easy integration into a wide range of industrial applications.
Key Features
- Complete Signal Conditioning: The AD698APZ contains a sine wave oscillator, a precision active rectifier, and a filter to convert the transducer mechanical position to a DC voltage without external components.
- Universal LVDT Support: It can operate with a wide variety of LVDTs, RVDTs (Rotary Variable Differential Transformers), and other inductive transducers.
- Flexible Excitation Frequency: The excitation frequency range is from 20 Hz to 20 kHz, which can be set by an external capacitor or driven by an external clock.
- Single or Dual Supply Operation: The AD698APZ can be powered by a single 5 V supply or dual ±15 V supplies, providing design versatility.
- High Accuracy: This device offers high accuracy and stability, ensuring precise measurements over a wide temperature range.
Applications
The AD698APZ is ideal for a variety of applications, including:
- Industrial process control
- Factory automation
- Aircraft control systems
- Test and measurement equipment
- Position and displacement sensing
Technical Specifications
Parameter
Value
Package Type
20-Lead PDIP
Supply Voltage
Single 5 V or Dual ±15 V
Excitation Frequency
20 Hz to 20 kHz
Operating Temperature
-40°C to +85°C
The AD698APZ is a testament to Analog Devices Inc.'s commitment to providing innovative, high-quality components for precision signal processing. With its robust design and universal compatibility, it stands out as a top choice for engineers and designers looking to incorporate reliable LVDT signal conditioning into their projects.