EN
  • EN
  • DE

M235A368-2

Part No M235A368-2
Manufacturer Analog Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016225-M235A368-2
Categories OEM Parts(M-N)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M235A368-2 CAD Model

Description

The M235A368-2 is a cutting-edge integrated circuit from the renowned manufacturer Analog Devices Inc. This high-performance product is designed to cater to a wide range of applications, including but not limited to, industrial automation, automotive electronics, and communication systems. Its robust design and advanced technology make it an ideal choice for engineers and designers looking for reliable and efficient solutions.

Key Features

  • Precision Engineering: The M235A368-2 is built with precision engineering, ensuring high accuracy and stability in its performance.
  • High Integration: This device integrates multiple functions into a single chip, which helps to reduce the overall system complexity and saves on board space.
  • Durability: With its robust construction, the M235A368-2 is capable of withstanding harsh environmental conditions, making it suitable for use in challenging industrial settings.
  • Energy Efficient: Analog Devices Inc. has designed the M235A368-2 to be energy-efficient, which is crucial for battery-powered devices and helps to reduce the overall power consumption of the system.

Applications

The versatility of the M235A368-2 allows it to be used in a variety of applications. Its precise operation is ideal for sensitive instrumentation, while its durability makes it suitable for outdoor and automotive applications where exposure to extreme temperatures and conditions is common. Additionally, its energy efficiency is beneficial for portable devices where power conservation is paramount.

Technical Specifications

Parameter Specification Manufacturer Analog Devices Inc. Product Category Integrated Circuits (ICs) RoHS Compliant Mounting Style SMD/SMT Package / Case To be specified

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The M235A368-2 is no exception and has undergone rigorous testing to meet stringent industry standards for quality and reliability. Customers can trust in the dependable performance of this product for their critical applications.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1103
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess