EN
  • EN
  • DE

AD680JT

Part No AD680JT
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 4.5 V to 36 V
Operating Supply Current 280μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 198596-AD680JT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD680JT CAD Model

Description

Analog Devices Inc. AD680JT Voltage Reference

The AD680JT is a high-precision, low-power voltage reference from Analog Devices Inc., designed to provide a stable and accurate reference voltage for various applications. This component is a popular choice for precision data conversion systems, battery-powered and portable devices, and industrial control systems due to its low power consumption and tight output voltage tolerance.

Key Features

  • Output Voltage: The AD680JT offers a fixed output voltage of 2.5V, which is a common reference voltage used in analog-to-digital and digital-to-analog converters.
  • High Accuracy: It boasts an impressive initial accuracy of ±1%, ensuring that the output voltage is precise and reliable for critical applications.
  • Low Temperature Coefficient: The temperature coefficient is as low as 15 ppm/°C, which means the output voltage remains stable over a wide temperature range.
  • Wide Operating Range: This voltage reference can operate over a broad supply voltage range from 4.5V to 30V, making it versatile for various circuit designs.
  • Low Quiescent Current: The AD680JT draws a quiescent current of typically 500 µA, which is ideal for battery-powered devices where power efficiency is crucial.
  • Dropout Voltage: It has a low dropout voltage, allowing the reference to operate efficiently even with minimal headroom above the output voltage.

Applications

The AD680JT is suitable for a range of applications, including:

  • Precision data systems
  • Portable, battery-powered equipment
  • Industrial process control systems
  • Analog and digital converters
  • Instrumentation

Package and Reliability

The device is available in a TO-92 package, which is compact and easy to integrate into various circuit layouts. Analog Devices Inc. is known for its commitment to quality, and the AD680JT is no exception. It is designed to meet high-reliability standards, ensuring consistent performance and longevity even in demanding environments.

Overall, the AD680JT from Analog Devices Inc. represents a robust and precise voltage reference solution that can be relied upon to deliver stable performance across a spectrum of applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess