EN
  • EN
  • DE

AD6684BCPZ-500

Part No AD6684BCPZ-500
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF QUAD RECEIVER 135MHZ 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Receiver GSM, LTE, W-CDMA 135MHz - 72-LFCSP-VQ (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 72-VFQFN Exposed Pad, CSP
Case / Package 72-LFCSP-VQ (10x10)
Family Name AD6684
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 505-AD6684BCPZ-500CT, 505-AD6684BCPZ-500DKR, AD6684BCPZ-500-ND, 505-AD6684BCPZ-500
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859565-AD6684BCPZ-500
Ultra Librarian 3D Model Ultra Librarian AD6684BCPZ-500 CAD Model

Description

Product Overview: AD6684BCPZ-500 from Analog Devices Inc.

The AD6684BCPZ-500 is a high-performance, 14-bit RF analog-to-digital converter (ADC) brought to the market by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications in the communications, defense, and instrumentation sectors.

Key Features

  • Resolution: The device offers a 14-bit resolution, providing high precision for a wide range of input signals.
  • Sampling Rate: With a maximum sampling rate of 500 MSPS (mega samples per second), the AD6684BCPZ-500 is capable of converting high-frequency analog signals into digital data with excellent fidelity.
  • Input Bandwidth: It features a wide input bandwidth that supports a variety of radio frequency (RF) inputs.
  • Package: The converter comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Integrated Features: It includes digital down-conversion, a digital filter, and a multi-chip synchronization interface, which simplifies system design and reduces the need for external components.

Applications

The AD6684BCPZ-500 is engineered to meet the stringent requirements of advanced systems. Its robust design and high-speed performance make it an excellent choice for:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and 5G networks)
  • Phased Array Radar Systems
  • Electronic Warfare and Defense Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Technical Specifications

The device operates within an industrial temperature range and is designed to work under harsh environmental conditions. It also features a JESD204B serial interface for high-speed data transfer, reducing the number of data I/O lines required and simplifying PCB layout.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the rigorous demands of their customers. The AD6684BCPZ-500 is manufactured with this commitment in mind, ensuring reliable performance and longevity in the field.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 316 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess