EN
  • EN
  • DE

LBEE5KL1YN-814

Part No LBEE5KL1YN-814
Manufacturer Murata Electronics North America
Catalog RF Transceiver Modules
Description RF TXRX MODULE BLUETOOTH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310018-LBEE5KL1YN-814
Category RF and Wireless RF Transceiver Modules and Modems
Mfr Murata Electronics
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
RF Family/Standard Bluetooth
Protocol 802.11b/g/n, Bluetooth v5.2
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 65Mbps
Power - Output 19dBm
Ultra Librarian 3D Model Ultra Librarian LBEE5KL1YN-814 CAD Model

Description

  • Infineon CYW43439 inside
  • Supports IEEE 802.11b/g/n specification: 2.4 GHz.
  • Up to 65 Mbps PHY data rates Supports Bluetooth specification version 5.2.
  • WLAN interface: SDIO 2.0
  • Bluetooth interface: HCI UART and PCM
  • Reference clock is embedded.
  • Temperature Range: - 40 °C to 85 °C
  • Dimensions: 6.95 x 5.15 x 1.1 mm
  • MSL: 3
  • Surface-mount type
  • RoHS compliant.
  • MAC/BD address are embedded.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1429 $55.7145
11+ $9.1429 $100.5719
17+ $8.8572 $150.5724
24+ $8.5715 $205.7160
31+ $8.2858 $256.8598
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess