EN
  • EN
  • DE

B0810-2R5105-R

Part No B0810-2R5105-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 1F -20% +80% 2.5V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 F
Tolerance -20%, +80%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 500mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.335" Dia (8.50mm)
Height - Seated (Max) 0.532" (13.50mm)
Temperature Range - Operating -25°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1525675-B0810-2R5105-R
Ultra Librarian 3D Model Ultra Librarian B0810-2R5105-R CAD Model

Description

N

You May Also Be Interested in

United Chemi-Con
CERAMIC CAP
Lowest to $5.6056
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Panasonic
Need more? Email Us
Elna America
CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Kemet
CAP SUPER AUTO RAD .33F 5.5V
Lowest to $5.0177

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess