The AD664JN-UNI is a state-of-the-art monolithic 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the AD664 series, renowned for its high precision and reliability in critical applications.
Key Features:
- High Resolution: 12-bit resolution offers fine granularity, enabling precise control over analog outputs.
- Unipolar Voltage Output: The UNI version provides a unipolar output, ideal for applications that require a positive voltage range.
- Monolithic Design: Integrates all the necessary components into a single chip, reducing the complexity of the design and improving reliability.
- Low Power Consumption: Optimized for low power operations, making it suitable for battery-powered devices and power-sensitive applications.
- Settling Time: Features a fast settling time, ensuring quick response to input changes.
Applications:
The AD664JN-UNI is versatile and can be used in a variety of applications, including:
- Industrial Control Systems
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Process Control
- Medical Instruments
Technical Specifications:
Parameter
Value
Resolution
12-Bit
Output Type
Unipolar
Package
PDIP-28
Operating Temperature
-40°C to +85°C
Supply Voltage
±15V
With its robust design and superior performance, the AD664JN-UNI from Analog Devices Inc. is an ideal choice for engineers and designers seeking a high-quality DAC solution for their demanding applications.