EN
  • EN
  • DE

AD6644ASTZ-65

Part No AD6644ASTZ-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 65MSPS CMOS 52-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Case / Package 52-LQFP (10x10)
Win Source Part Number 198589-AD6644ASTZ-65
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6644ASTZ-65 CAD Model

Description

Product Overview: AD6644ASTZ-65 from Analog Devices Inc.

The AD6644ASTZ-65 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-precision signal processing technology. This ADC is part of the AD6644 series, and it's particularly suitable for demanding applications that require a high dynamic range and fast sampling rates, such as wireless communication, medical imaging, and radar systems.

Key Features

  • High Resolution: The AD6644ASTZ-65 offers a 14-bit resolution which ensures fine detail in the digital representation of the analog input signal.
  • High Sampling Rate: With a maximum sampling rate of 65 MSPS (mega samples per second), this ADC is capable of converting high-frequency analog signals without significant loss of information.
  • Excellent Dynamic Performance: It features an outstanding spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), making it ideal for applications where signal purity is critical.
  • Input Flexibility: The device supports a differential input, providing improved noise immunity and allowing for a wide variety of input signal types.
  • Integrated Features: The AD6644ASTZ-65 includes an on-chip reference and track-and-hold circuit, simplifying system design and reducing external component requirements.
  • Power Efficiency: Designed with power efficiency in mind, the ADC operates with a low power consumption, making it suitable for portable and battery-powered applications.

Applications

The versatility of the AD6644ASTZ-65 makes it an excellent choice for a broad range of applications, including:

  • Wireless and Wired Communications
  • IF Sampling Receivers
  • Radar and Satellite Subsystems
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Professional Video Cameras

Product Specifications

Parameter Value
Resolution 14-Bit
Sampling Rate Up to 65 MSPS
Input Type Differential
Package 48-Lead LQFP
Operating Temperature -40°C to +85°C

The AD6644ASTZ-65 is available in a 48-lead LQFP (low profile quad flat package) and is designed to perform reliably in a wide temperature range from -40°C to +85°C. With its robust construction and advanced features, this ADC from Analog Devices Inc. is engineered to meet the stringent requirements of high-speed, high-accuracy data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess