EN
  • EN
  • DE

AD6634BBCZ

Part No AD6634BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DUAL 196CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers 1
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 196-CSPBGA (15x15)
Win Source Part Number 198585-AD6634BBCZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6634BBCZ CAD Model

Description

AD6634BBCZ - A High-Performance Digital Receiver from Analog Devices Inc.

The AD6634BBCZ is an advanced digital receiver designed by Analog Devices Inc., a leader in high-performance signal processing technology. This product is part of ADI's extensive range of digital signal processing (DSP) solutions and is tailored for applications requiring precise and efficient signal conversion and conditioning.

Key Features

  • High-Speed Signal Processing: The AD6634BBCZ is capable of high-speed processing, making it suitable for a variety of demanding applications in telecommunications, radar systems, and wireless infrastructure.
  • Programmable Interpolation Rates: Users can select interpolation rates to match specific system requirements, offering flexibility in system design and optimization.
  • Integrated Digital Downconverter (DDC): The inclusion of a DDC simplifies the design by reducing the number of components required for downconversion, which can result in cost and space savings on the system board.
  • Fine Resolution Control: The device provides fine resolution control over the decimation rate, allowing for precise adjustment of the output sample rate.
  • Multi-Standard Support: The AD6634BBCZ supports various communication standards, making it a versatile choice for multi-standard radio base stations and software-defined radios.

Applications

  • Wireless Infrastructure
  • Telecommunications
  • Software-Defined Radio
  • Instrumentation and Measurement
  • Radar and Satellite Systems

The AD6634BBCZ is designed with a focus on reliability and performance. Its robust architecture ensures that it can handle the rigors of high-speed data processing while maintaining signal integrity. Its programmable nature and support for multiple standards make it an excellent choice for designers looking to create flexible and future-proof systems.

With its advanced features and proven design, the AD6634BBCZ from Analog Devices Inc. stands out as a premium digital receiver solution for engineers looking to enhance their signal processing capabilities in a wide range of applications.

You May Also Be Interested in

Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess