EN
  • EN
  • DE

AD6623ABC

Part No AD6623ABC
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC TX SGNL PROCESS QUAD 196CSPBA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Transmit Signal Processor
Interface Serial
Package / Case 196-BGA, CSPBGA
Supplier Device Package 196-CSPBGA (15x15)
Mounting Type Surface Mount
Base Product Number AD6623
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 554058-AD6623ABC
Ultra Librarian 3D Model Ultra Librarian AD6623ABC CAD Model

Description

The AD6623ABC is a high-performance, highly integrated Digital Signal Processing (DSP) product from Analog Devices Inc., designed to meet the demanding requirements of communications applications. This advanced component is ideal for use in a wide range of signal processing tasks within wireless infrastructure, such as base stations for mobile communications, point-to-point radio links, and broadband data delivery systems.

Key Features

  • Integrated Quad DSP Core: The AD6623ABC features four fixed-point DSP cores, each capable of executing a rich instruction set optimized for complex signal processing tasks.
  • High-Speed Serial Ports: Equipped with high-speed serial ports, this product allows for efficient data transfer with external devices, supporting enhanced system performance and flexibility.
  • Programmable Interpolation Filters: The device includes programmable interpolation filters, which can be configured to meet the specific filtering requirements of various communication standards.
  • Wide Dynamic Range: With its wide dynamic range, the AD6623ABC ensures excellent signal quality and integrity, even in the presence of noise and other signal disturbances.

Applications

The AD6623ABC is versatile and can be used in multiple applications, such as:

  • Wireless Base Stations (GSM, CDMA, LTE)
  • Wireless Backhaul Systems
  • Broadband Data Links
  • High-Capacity Digital Radio Systems

Technical Specifications

Parameter Value
Supply Voltage 1.8V to 3.3V
Operating Temperature -40°C to +85°C
Package Type BGA
Data Interface Serial/Parallel

For engineers and system designers seeking a robust DSP solution with a balance of performance and power efficiency, the AD6623ABC from Analog Devices Inc. provides an exceptional choice, driving the next generation of communication systems forward.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess