EN
  • EN
  • DE

TC9401CPD

Part No TC9401CPD
Manufacturer Microchip Technology
Catalog PMIC - V/F and F/V Converters
Description IC V-FREQ/FREQ-V CONV 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Volt to Frequency and Frequency to Volt
Maximum Input Frequency 100kHz
Full Scale ±40ppm/°C
Linearity ±0.02%
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 359664-TC9401CPD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9401CPD CAD Model

Description

Product Overview: TC9401CPD - Microchip Technology

The TC9401CPD is a versatile Voltage-to-Frequency/Frequency-to-Voltage Converter from the renowned manufacturer Microchip Technology. This integrated circuit (IC) is designed to offer a high level of precision in signal conversion applications. It is a reliable component for designers looking to interface analog signals with digital systems or vice versa, making it suitable for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Conversion Range: The device is capable of handling frequency ranges from 0.01Hz to 100kHz, providing a broad spectrum for various application requirements.
  • High Linearity: With a linearity error of typically ±0.01% or less, the TC9401CPD ensures accurate signal processing, which is critical in precision applications.
  • Low Power Consumption: The IC is designed for energy efficiency, which makes it an excellent choice for battery-powered devices or systems with strict power budget constraints.
  • Versatility: It can be used in both Voltage-to-Frequency (V/F) and Frequency-to-Voltage (F/V) conversion modes, providing flexibility in design implementation.
  • Temperature Stability: The device maintains its performance across a temperature range of -25°C to +85°C, ensuring reliability in varying environmental conditions.

Applications

The TC9401CPD is suitable for a multitude of applications that require reliable signal conversion, including:

  • Analog-to-digital conversion
  • Frequency to voltage conversion for motor speed control
  • Data acquisition systems
  • Signal isolation and conditioning
  • Process control instrumentation

Product Specifications

Parameter Value Package Type 14-Pin PDIP Supply Voltage 4.5V to 5.5V Operating Temperature -25°C to +85°C

For engineers and designers seeking a reliable converter for their signal processing needs, the TC9401CPD from Microchip Technology offers an excellent balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.5560
Microchip Technology
VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $10.0979
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Analog Devices Inc.
3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONVERTER VOLT TO FREQ 8-MSOP
Lowest to $4.3640
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3198 $73.2792
8+ $15.0316 $120.2528
12+ $14.5619 $174.7428
17+ $14.0922 $239.5674
22+ $13.6225 $299.6950
29+ $12.2132 $354.1828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess