EN
  • EN
  • DE

AD6548BCPZ-RL3/C

Part No AD6548BCPZ-RL3/C
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171536-AD6548BCPZ-RL3/C
Popularity Low
Supply and Demand Status Sufficient
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6548BCPZ-RL3/C CAD Model

Description

Product Overview: AD6548BCPZ-RL3/C

The AD6548BCPZ-RL3/C is a high-performance component manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This product is part of their extensive range of semiconductor devices, specifically tailored for advanced electronic systems.

Key Features

  • Precision Engineering: The AD6548BCPZ-RL3/C is designed with meticulous attention to detail, ensuring reliable performance and high accuracy in its operation.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this product is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Temperature Range: It operates effectively across a broad temperature range, making it suitable for a variety of challenging environments.
  • Power Efficiency: Analog Devices Inc. has optimized this device for low power consumption, which is critical for battery-powered applications and contributes to energy savings in systems where power efficiency is paramount.
  • High Integration: The AD6548BCPZ-RL3/C integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.

Applications

The versatility of the AD6548BCPZ-RL3/C makes it well-suited for a wide array of applications. It is commonly used in:

  • Telecommunications
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Consumer Electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD6548BCPZ-RL3/C is no exception and is subject to rigorous testing to ensure it meets the highest standards. Customers can trust in the durability and performance of this product for their critical applications.

Availability

The AD6548BCPZ-RL3/C is available for order, with options for reel packaging to accommodate high-volume production needs. Analog Devices Inc. provides comprehensive technical support and documentation to facilitate the integration of this component into your designs.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Intersil
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6391 $95.2782
3+ $39.0887 $117.2661
5+ $37.8678 $189.3390
7+ $36.6458 $256.5206
9+ $35.4250 $318.8250
11+ $31.7602 $349.3622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess