EN
  • EN
  • DE

AD6548BCPZ-REEL

Part No AD6548BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171534-AD6548BCPZ-REEL
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6548BCPZ-REEL CAD Model

Description

Introducing the AD6548BCPZ-REEL from Analog Devices Inc.

The AD6548BCPZ-REEL is a cutting-edge integrated circuit (IC) component designed and manufactured by the renowned Analog Devices Inc. This high-performance product is tailored to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of industries.

Key Features:

  • High Precision: The AD6548BCPZ-REEL offers exceptional accuracy and stability, making it an ideal choice for critical applications where precision is paramount.
  • Low Power Consumption: Engineered for efficiency, this IC maintains a low power profile, ensuring minimal energy usage and heat generation, which is crucial for battery-powered devices and energy-sensitive systems.
  • Compact Footprint: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD6548BCPZ-REEL is designed to occupy minimal space on a printed circuit board (PCB), making it perfect for space-constrained applications.
  • Robust Performance: Analog Devices Inc. is known for its robust designs, and the AD6548BCPZ-REEL is no exception. It operates reliably across a wide range of temperatures and environmental conditions.
  • Easy Integration: With its industry-standard packaging and pin configurations, this IC can be easily integrated into existing designs, facilitating a smooth upgrade path for enhancing system performance.

Applications:

The versatile nature of the AD6548BCPZ-REEL makes it suitable for various applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial control units
  • Medical devices
  • Consumer electronics

Product Availability:

The AD6548BCPZ-REEL is available in a convenient reel format, allowing for efficient handling and placement during the manufacturing process. This packaging format is ideal for high-volume production, ensuring a steady supply chain and ease of deployment in automated assembly lines.

With its impeccable design and state-of-the-art technology, the AD6548BCPZ-REEL from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to push the boundaries of electronic innovation. It exemplifies the commitment of Analog Devices Inc. to providing high-quality, performance-driven components that drive progress across various technological fronts.

You May Also Be Interested in

DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess