EN
  • EN
  • DE

74AUP1G00GF

Part No 74AUP1G00GF
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 6XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74AUP
Package Bulk
Product Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.7V ~ 0.9V
Input Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 6-XSON (1x1)
Package / Case 6-XFDFN
Base Product Number 74AUP1G00
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 548328-74AUP1G00GF
Ultra Librarian 3D Model Ultra Librarian 74AUP1G00GF CAD Model

Description

The 548328-74AUP1G00GF is a NAND gate integrated circuit (IC) from the 74AUP series.

  • Manufacturer: Nexperia USA Inc.
  • Package: bulk
  • Standard Package: 5,000 pieces
  • Type: logic gate IC
  • Inputs: 2
  • Outputs: 1
  • Current Output High: 4mA
  • Current Output Low: 4mA
  • Maximum Propagation Delay @ V and max CL: 6.5ns @ 3.3V and 30pF respectively
  • Quiescent Current: 500nA
  • Voltage Supply: 0.8V to 3.6V
  • Mounting Type: surface mountable
  • Package: 6-XFDFN
  • Operating Temperature Range: -40°C to 125°C
  • MSL Level: 1
  • REACH: unaffected
  • Base Product Number: 74AUP1G00

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5292 $61.1680
95+ $1.2555 $119.2725
145+ $1.2162 $176.3490
200+ $1.1769 $235.3800
255+ $1.1377 $290.1135
340+ $1.0199 $346.7660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess