EN
  • EN
  • DE

AD651BQ

Part No AD651BQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023728-AD651BQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD651BQ CAD Model

Description

The AD651BQ is a high-performance voltage-to-frequency converter designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This device is engineered to provide a reliable and accurate conversion of an analog voltage input into a proportional frequency output. It is a versatile component suitable for a wide range of applications, including data acquisition systems, analog-to-digital conversion, long-term integration, linear frequency modulation, and variable frequency reference generation.

Key Features

  • High Linearity: The AD651BQ offers excellent linearity with a nonlinearity specification of typically 0.002% for a 10 kHz full-scale output, ensuring precise conversions for critical applications.
  • Wide Dynamic Range: It accommodates a wide dynamic range, allowing for a full-scale frequency range up to 500 kHz, making it suitable for high-speed applications.
  • Scalable: The full-scale frequency can be set by a single external resistor, providing flexibility and ease of use for system design adjustments.
  • Low Power Consumption: With a supply current of typically 1.5 mA, the AD651BQ is optimized for power-sensitive applications.
  • Temperature Stability: The device features a temperature stability of 50 ppm/°C, ensuring consistent performance across a wide temperature range.
  • Versatile Power Supply: It operates on a single 5 V to 36 V supply or dual ±5 V to ±18 V supplies, accommodating various power requirements.

Applications

The AD651BQ is ideal for a variety of applications, including but not limited to:

  • Motor speed control
  • Isolated data transmission
  • Frequency to digital conversion
  • Signal isolation
  • Process control systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The AD651BQ voltage-to-frequency converter reflects this commitment, providing robust performance in a DIP package that ensures long-term reliability for industrial, commercial, and military applications.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet of the AD651BQ from Analog Devices Inc.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess