EN
  • EN
  • DE

AD648JR-REEL

Part No AD648JR-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual Precision, Low Power BiFET Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136723-AD648JR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD648JR-REEL CAD Model

Description

Product Overview: AD648JR-REEL by Analog Devices Inc.

The AD648JR-REEL is a high-performance, precision, low power, dual operational amplifier offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product comes in a convenient reel packaging, making it ideal for automated manufacturing processes and large-scale production needs.

Key Features

  • Precision Performance: The AD648JR-REEL is designed for precision applications, offering excellent accuracy and stability over time and temperature variations. It features low offset voltage and low drift, ensuring consistent performance for precision instrumentation.
  • Low Power Consumption: With a supply current of just 500 µA per amplifier, this op-amp is well-suited for battery-powered and portable applications where power efficiency is critical.
  • Dual Operational Amplifier: The dual configuration of this op-amp allows for compact circuit designs and can be used in a variety of analog circuits, including filters, integrators, or as a buffer amplifier.
  • Wide Power Supply Range: The AD648JR-REEL operates from a single supply range of +4.5V to +36V or dual supplies of ±2.25V to ±18V, providing flexibility in various power supply configurations.
  • High Output Drive Capability: It can drive capacitive loads up to 1000 pF, which is beneficial for driving larger capacitive loads without compromising performance.

Applications

The AD648JR-REEL is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Precision data acquisition systems
  • Battery-powered equipment
  • Signal conditioning circuits
  • Active filters and integrators

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD648JR-REEL is manufactured using the company's advanced processing techniques, ensuring high reliability and performance consistency across the product's lifespan. Furthermore, the reel packaging format ensures that the product is delivered in optimal condition for manufacturing and reduces the risk of damage during handling.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess