EN
  • EN
  • DE

AD645KN

Part No AD645KN
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Low Noise, Low Drift FET Op Amp / Op Amp Single Low Noise Amplifier ±18V 8-Pin Mini-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171436-AD645KN
Popularity Medium
Supply and Demand Status Limited
Family Name AD645
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD645KN CAD Model

Description

Manufactured by Analog Devices Inc., the AD645KN is a high-precision, low noise operational amplifier designed for applications demanding the highest level of accuracy and stability. Known for its exceptional performance, the AD645KN is a perfect choice for professional-grade instrumentation, medical equipment, and other critical signal processing applications.

Key Features

  • Low Offset Voltage: The AD645KN boasts a low input offset voltage, minimizing errors in signal processing and ensuring high accuracy in measurements.
  • Low Noise: With its low noise performance, the AD645KN is ideal for audio applications and other sensitive circuits where noise can be a critical factor.
  • High Input Impedance: The high input impedance makes it suitable for use in circuits with high source impedances, preserving signal integrity.
  • Wide Supply Range: The operational amplifier can be powered by a wide supply range, adding to its versatility in various circuit designs.
  • Low Total Harmonic Distortion (THD): It exhibits low THD, which is essential for high fidelity audio applications and precision analog processing.

Applications

The AD645KN is widely used in a range of applications, including:

  • Precision instrumentation
  • Medical equipment
  • Active filters
  • Data acquisition systems
  • Professional audio equipment

Product Specifications

Parameter Value
Supply Voltage (±V) ±4.5 to ±18
Input Offset Voltage (mV) Typically 0.5
Input Noise Voltage (nV/√Hz) 12 at 1kHz
Input Bias Current (nA) 30
Operating Temperature Range (°C) -55 to +125

Quality and Reliability

The AD645KN is built with the quality and reliability that Analog Devices Inc. is known for. Its robust construction ensures performance over a wide range of environmental conditions, making it a reliable choice for even the most demanding applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess