EN
  • EN
  • DE

AD1589336(AD3703)

Part No AD1589336(AD3703)
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170911-AD1589336(AD3703)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1589336(AD3703) CAD Model

Description

The AD1589336, also known as the AD3703, is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This voltage reference IC is designed to offer a stable and precise reference voltage for various applications, ensuring high accuracy in analog-to-digital conversions, sensor calibrations, and other critical electronic operations.

Key Features:

  • High Accuracy: The AD1589336 provides exceptional accuracy with minimal deviation, making it ideal for precision applications where voltage stability is crucial.
  • Low Temperature Coefficient: With a low temperature coefficient, the device maintains its accuracy over a wide range of operating temperatures, ensuring reliable performance in various environments.
  • Wide Supply Voltage Range: This voltage reference can operate with a broad range of supply voltages, offering flexibility in system design and compatibility with different types of circuits.
  • Low Power Consumption: The AD3703 is designed for energy efficiency, which is particularly beneficial for battery-powered and portable devices.
  • Stable Output: It provides a stable output voltage that is less susceptible to fluctuations in supply voltage or load, which is essential for maintaining system accuracy.

Applications:

The AD1589336 is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters
  • Industrial Control Systems
  • Precision Instrumentation
  • Medical Devices

Technical Specifications:

Parameter Value
Output Voltage Specified in datasheet
Initial Accuracy Specified in datasheet
Temperature Coefficient Specified in datasheet
Supply Voltage Range Specified in datasheet
Package Type Specified in datasheet

For detailed specifications and application notes, customers should refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Vishay
Need more? Email Us
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess