EN
  • EN
  • DE

AD640TD/883B

Part No AD640TD/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DC-Coupled Demodulating 120 MHz Logarithmic Amplifier | IC OPAMP LOGARITHMC 1CIRC 20CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Logarithmic
-3db Bandwidth 350MHz
Current - Input Bias 7μA
Voltage - Input Offset 50μV
Supply Current 35mA
Current - Output / Channel 2.3mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 7.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Family Part Number AD640
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136706-AD640TD/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD640TD/883B CAD Model

Description

Analog Devices Inc. AD640TD/883B Product Overview

The AD640TD/883B is a high-performance, monolithic logarithmic amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is part of Analog Devices' military-grade product offerings, ensuring it meets the stringent requirements of military and aerospace applications. The AD640TD/883B is tailored for systems requiring precise conversion of signal power to a voltage over a wide dynamic range.

Key Features

  • Wide Dynamic Range: The AD640TD/883B boasts an impressive dynamic range of 60 dB, making it capable of handling a wide variety of signal strengths without the need for additional scaling or attenuation.
  • High Accuracy: With a logarithmic accuracy of ±0.5 dB, this device ensures precise measurements, which is critical in applications where signal fidelity is paramount.
  • Frequency Range: The device operates effectively over a frequency range of 10 MHz to 1.2 GHz, catering to a broad spectrum of RF and IF applications.
  • Temperature Compensated: The AD640TD/883B is temperature compensated, ensuring stable performance over a temperature range of -55°C to +125°C, which is essential for military and aerospace environments.
  • High-Speed Operation: It features a fast response time, enabling it to keep up with rapid changes in signal power.

Applications

The AD640TD/883B is designed for use in various high-reliability applications, including:

  • Radar and EW (Electronic Warfare) systems
  • Missile guidance systems
  • Communication systems
  • Signal intelligence
  • Test and measurement instrumentation

Product Specifications

With a supply voltage requirement of ±15V, the AD640TD/883B integrates seamlessly into existing power systems. Its hermetically sealed package ensures robustness and longevity in harsh environments. The device also features a MIL-STD-883B certification, indicating it has passed rigorous military standards for performance and reliability.

For engineers and system designers working on high-stakes military and aerospace projects, the AD640TD/883B from Analog Devices Inc. offers a reliable, accurate, and robust logarithmic amplification solution that can be trusted to perform in the most demanding situations.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,278.8553 $1,278.8553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess