EN
  • EN
  • DE

AD632ADZ

Part No AD632ADZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER MONO PREC 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 767236-AD632ADZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD632
Introduction Date June 06, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD632ADZ CAD Model

Description

Analog Devices Inc. AD632ADZ Precision Analog Multiplier

The AD632ADZ is a high-precision analog multiplier that comes from the reputable manufacturer Analog Devices Inc. This innovative component is designed to offer excellent accuracy and a wide dynamic range, making it an ideal choice for an array of applications including modulation, signal processing, and automatic gain control circuits.

Key Features

  • High Accuracy: The AD632ADZ boasts a nonlinearity specification of a mere 0.1% maximum at a 10 V peak differential output. This ensures precise multiplication of input signals without significant deviation from the ideal transfer function.
  • Wide Dynamic Range: It can accept a wide range of input voltages while maintaining its high level of accuracy, making it versatile for various signal levels.
  • Low Power Consumption: With a typical power supply requirement of ±15 V, the AD632ADZ is designed for energy-efficient operation, an essential feature for battery-powered and energy-conscious applications.
  • Monolithic Construction: The device is built using a monolithic construction which enhances its reliability and performance consistency.
  • Easy to Use: The AD632ADZ requires no external components for a full-scale calibration, simplifying its implementation in a circuit and reducing the overall component count.

Applications

The AD632ADZ is adept at handling a wide variety of applications where signal multiplication is required. It is commonly used in:

  • Modulators and demodulators for communications
  • Automatic gain control systems
  • Signal processing circuits such as filters and oscillators
  • Analog computation for industrial process control systems
  • Video processing

Product Specifications

This analog multiplier comes in a compact 14-lead PDIP package, ensuring easy integration into existing designs without taking up excessive board space. The AD632ADZ operates over a temperature range of -55°C to +125°C, catering to extreme environmental conditions and guaranteeing reliable performance across a broad spectrum of operating scenarios.

With its combination of high precision, ease of use, and robustness, the AD632ADZ from Analog Devices Inc. is a standout solution for designers looking to implement an analog multiplier in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess