EN
  • EN
  • DE

AD630JN

Part No AD630JN
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MOD/DEMOD BALANCED 20-DIP / RF IC Modulator/Demodulator 2MHz 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Modulator/Demodulator
Frequency 2MHz
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 37242-AD630JN
Ultra Librarian 3D Model Ultra Librarian AD630JN CAD Model

Description

AD630JN: High Precision, Balanced Modulator/Demodulator from Analog Devices Inc.

The AD630JN is a high-performance, balanced modulator/demodulator that integrates a precision operational amplifier and a double-balanced mixer into a single package. This versatile device from Analog Devices Inc. is designed to offer excellent dynamic performance in a wide range of applications, including synchronous detection, amplitude modulation, phase detection, and chopper stabilization.

Key Features:

  • Precision Phase and Amplitude Balanced Modulator/Demodulator: The AD630JN provides accurate phase and amplitude balancing, which is crucial for applications requiring high signal integrity.
  • High Linearity: With a high linearity performance, the AD630JN ensures minimal distortion in the signal processing, making it suitable for demanding modulation and demodulation tasks.
  • Low Noise: The device boasts a low noise figure, which is essential for maintaining signal quality in sensitive communication systems and instrumentation.
  • Wide Dynamic Range: The AD630JN operates over a wide dynamic range, accommodating a variety of input signal levels without compromising performance.
  • Flexible Power Supply: It is designed to work with dual power supplies ranging from ±4.5V to ±18V, allowing it to be used in diverse electrical environments.
  • Integrated Operational Amplifier: The on-board precision operational amplifier enables the AD630JN to be used in configurations that require signal conditioning prior to modulation or demodulation.

Applications:

The AD630JN is ideal for use in a range of applications, including:

  • Synchronous detection in lock-in amplifiers
  • Phase and amplitude modulation/demodulation
  • Signal recovery and noise reduction systems
  • Chopper stabilization in precision instrumentation
  • Phase-locked loop (PLL) systems

With its robust design and high precision, the AD630JN from Analog Devices Inc. stands out as a reliable choice for engineers and designers looking for a balanced modulator/demodulator capable of delivering consistent, high-quality performance. Whether implemented in communication systems, measurement equipment, or signal processing circuits, the AD630JN is engineered to meet the stringent requirements of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7555 $67.5110
5+ $27.6968 $138.4840
7+ $26.8313 $187.8191
9+ $25.9658 $233.6922
12+ $25.1002 $301.2024
16+ $22.5037 $360.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess