EN
  • EN
  • DE

AD629AR

Part No AD629AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Common-Mode Voltage Difference Amplifier | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Differential
Slew Rate 2.1V/μs
-3db Bandwidth 500kHz
Voltage - Input Offset 200μV
Supply Current 900μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD629
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1136664-AD629AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD629AR CAD Model

Description

The AD629AR from Analog Devices Inc. is a high-precision difference amplifier that is engineered to deliver superior performance in applications requiring a wide common-mode voltage range. This innovative component is an ideal choice for designers who need to accurately measure and monitor small differential voltages in the presence of high common-mode voltages.

The AD629AR is capable of handling common-mode voltages up to ±270V while maintaining a high level of accuracy. Its differential input voltage range is ±10 V, which allows for flexibility in various measurement scenarios. With a gain of 1 (unity gain), the device ensures that the output voltage accurately represents the differential input voltage without any amplification or attenuation, making it a reliable choice for critical applications.

A key feature of the AD629AR is its high common-mode rejection ratio (CMRR) of 86 dB (min) at 60 Hz, which minimizes the effect of common-mode noise and enhances measurement precision. This makes it particularly useful in industrial environments where electrical noise is a common challenge. Its bandwidth of 200 kHz ensures that the device can handle signals with a broad range of frequencies, providing versatility across different applications.

Its robust design includes a high input impedance, which minimizes the loading effect on the signal source and preserves signal integrity. The AD629AR operates within a supply voltage range of ±2.3 V to ±18 V, offering compatibility with a variety of power supplies and making it suitable for both portable and stationary applications.

Packaged in a compact SOIC-8 form factor, the AD629AR is designed for space-constrained applications while still offering ease of integration into a wide range of electronic systems. Whether used in medical instrumentation, battery monitoring, industrial process controls, or motor controls, the AD629AR from Analog Devices Inc. stands out as a reliable and precise solution for differential signal processing.

Key Specifications:

  • Common-Mode Voltage Range: ±270 V
  • Differential Input Voltage Range: ±10 V
  • CMRR: 86 dB (min) at 60 Hz
  • Bandwidth: 200 kHz
  • Supply Voltage: ±2.3 V to ±18 V
  • Package: SOIC-8

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9198 $55.3584
18+ $5.6778 $102.2004
28+ $5.5004 $154.0112
38+ $5.3230 $202.2740
49+ $5.1455 $252.1295
66+ $4.6132 $304.4712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess