EN
  • EN
  • DE

AD628ARM-REEL7

Part No AD628ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Common-Mode Voltage Programmable Gain Difference Amplifier / SP Amp DIFF AMP Single ±18V/36V 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171399-AD628ARM-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD628
Introduction Date May 16, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD628ARM-REEL7 CAD Model

Description

Product Overview: AD628ARM-REEL7

The AD628ARM-REEL7 is a high-performance, precision instrumentation amplifier manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This device is designed to offer a unique combination of high accuracy, low noise, and ease of use for a wide variety of applications such as medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Wide Supply Range: The AD628ARM-REEL7 operates on a single supply range of 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V, making it versatile for various circuit configurations.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 86 dB (min) at G = 10, the amplifier effectively minimizes the effects of unwanted signals, ensuring a high degree of precision in measurement.
  • Programmable Gain: The device features a set gain of 10 or 20 without external resistors, and the gain can be programmed to any value greater than 10 with a single external resistor.
  • Low Power: It is optimized for low power consumption, which is critical for portable and battery-powered equipment.
  • Low Offset Voltage: The amplifier boasts a low offset voltage, enhancing the accuracy of the system it is integrated into.
  • Robust Packaging: The AD628ARM-REEL7 comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The AD628ARM-REEL7 is ideal for a range of applications, including:

  • Medical devices such as ECG and EEG monitors
  • Industrial process controls
  • Battery-powered and portable equipment
  • Strain gauge amplifiers
  • Transducer interfaces
  • Data acquisition systems

This product comes in a tape and reel packaging format (REEL7), which facilitates automated assembly processes, making it convenient for mass production. The AD628ARM-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components that enhance the performance and efficiency of electronic systems across various industries.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess