EN
  • EN
  • DE

IDT74FCT807BTP

Part No IDT74FCT807BTP
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193334-IDT74FCT807BTP
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT807BTP CAD Model

Description

The IDT74FCT807BTP is a high-performance, BiCMOS 9-bit buffer/line driver with 3-state outputs. Manufactured by Renesas Electronics America (previously IDT), this device is designed for high-speed data transmission and signal buffering in a variety of digital systems. It belongs to the FCT (Fast CMOS Technology) family known for combining the low power consumption of CMOS with the high speed of bipolar technology.

Applications

  • High-speed data transmission systems
  • Memory address drivers
  • Clock drivers and distribution
  • Backplane driving
  • Bus interface applications

Features

  • High-speed operation: Designed for fast data transfer with minimal propagation delay.
  • BiCMOS Technology: Combines low power consumption with high speed.
  • TTL-Compatible Inputs: Interfaces directly with TTL logic levels.
  • 9-Bit Buffer: Provides buffering for nine independent data lines.
  • 3-State Outputs: Allows connection to a shared bus.
  • Output Enable Control: Offers flexible control over the output state.

Benefits

  • Improved System Performance: Reduces propagation delays, leading to faster data transfer rates and improved system throughput.
  • Reduced Power Consumption: BiCMOS design minimizes power dissipation for energy-efficient systems.
  • Simplified Interfacing: TTL-compatible inputs make integration with existing TTL logic easy.
  • Versatile Application: Suitable for a wide range of applications including memory driving and bus interfacing.
  • Flexible Control: Output Enable control allows for efficient data management.

Additional Details

The IDT74FCT807BTP operates from a standard 5V power supply. It is available in various package types, including through-hole (DIP) and surface-mount (SOIC). It's characterized for industrial temperature ranges, ensuring reliable operation in demanding environments. For detailed specifications, including propagation delays, input/output voltage levels, and power consumption, refer to the manufacturer's datasheet.

You May Also Be Interested in

Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Fastrax
Lowest to $32.6415
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess