EN
  • EN
  • DE

AD623BRZ

Part No AD623BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 800KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 17nA
Voltage - Input Offset 25μV
Operating Supply Current 375μA
Supply Voltage - Operating 2.7 V to 12 V, ± 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 37208-AD623BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD623
Introduction Date December 10, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD623BRZ CAD Model

Description

Product Overview: AD623BRZ from Analog Devices Inc.

The AD623BRZ is a versatile, single-supply, rail-to-rail instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit offers ease of use and flexibility that makes it suitable for a wide range of applications, including medical devices, industrial process controls, and consumer products.

Key Features

  • Single-Supply Operation: The AD623BRZ can operate from a single power supply ranging from +3 V to +12 V, or from dual supplies of ±1.8 V to ±6 V, making it adaptable for various circuit configurations.
  • Rail-to-Rail Output: This feature allows the output to swing close to the supply rails, maximizing the dynamic range, especially useful in single-supply operations.
  • Easy Gain Adjustment: The gain of the AD623BRZ can be set with a single external resistor (RG), and it offers a wide range of gain settings from 1 (0 dB) to 1000 (60 dB), providing flexibility for signal amplification.
  • Low Power: It has a quiescent current draw of typically 550 µA, which is ideal for battery-powered and portable applications where power efficiency is crucial.
  • High Accuracy: The AD623BRZ provides excellent accuracy with a low input offset voltage, low offset drift over temperature, and high common-mode rejection ratio (CMRR), ensuring precise measurements and signal integrity.

Applications

The AD623BRZ is designed for a variety of applications that require signal conditioning, such as:

  • Medical instrumentation like ECG and blood pressure monitors
  • Weigh scales and transducer interfaces
  • Industrial process controls
  • Low-power battery-operated devices
  • Data acquisition systems

Package and Quality

The AD623BRZ comes in a robust, 8-lead SOIC (Small Outline Integrated Circuit) package that ensures reliable integration into various PCB (Printed Circuit Board) designs. Analog Devices Inc. is known for its commitment to high-quality products, and the AD623BRZ is no exception, with rigorous testing and quality assurance protocols in place to deliver consistent performance.

With its combination of features, the AD623BRZ is an excellent choice for designers looking for a high-performance instrumentation amplifier that is both easy to use and flexible enough to meet a broad array of application requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9671 $51.8684
10+ $10.6397 $106.3970
15+ $10.3072 $154.6080
21+ $9.9747 $209.4687
26+ $9.6422 $250.6972
35+ $8.6448 $302.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,082 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess