EN
  • EN
  • DE

RK7002GZT116

Part No RK7002GZT116
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088507-RK7002GZT116
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RK7002GZT116 CAD Model

Description

The RK7002GZT116 is an N-channel MOSFET from Rohm Semiconductor, primarily designed for high-speed switching applications. This MOSFET is characterized by its low gate threshold voltage and fast switching speeds, which make it ideal for use in portable devices and other applications where efficient power management is critical.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Power Management in Portable Devices: Applied in smartphones, tablets, and other portable devices.
  • LED Driving: Utilized to control the current to LEDs for lighting applications.
  • High-Speed Switching Circuits: Suited for applications requiring fast and efficient switching.

Features:

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • Low Gate Threshold Voltage: Requires minimal gate voltage to turn on, simplifying drive circuitry.
  • Fast Switching Speed: Enables rapid switching transitions, reducing power losses.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • RoHS Compliant: Ensures environmental friendliness.

Benefits:

  • Efficient Power Management: Low on-resistance minimizes power dissipation, improving efficiency.
  • Simplified Drive Circuitry: Low gate threshold voltage simplifies the design of gate drive circuits.
  • Compact Design: Surface mount package allows for integration into small form factor devices.
  • Improved Thermal Performance: Efficient switching reduces heat generation.
  • Reliable Operation: Designed for stable and reliable performance in demanding applications.

Technical Specifications:

The RK7002GZT116 typically features a drain-source voltage (Vds) rating of 60V, a gate-source voltage (Vgs) rating of ±20V, and a continuous drain current (Id) rating that varies based on temperature. The on-resistance (Rds(on)) is typically low, contributing to its efficiency. The specific values can be found on the Rohm Semiconductor datasheet for the RK7002GZT116.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess