EN
  • EN
  • DE

AD621ANZ

Part No AD621ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Drift, Low Power Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 1.2 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 500pA
Voltage - Input Offset 75μV
Operating Supply Current 900μA
Output Current per Channel 18mA
Dual Supply Voltage (±) ±2.3 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1136629-AD621ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD621
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD621ANZ CAD Model

Description

AD621ANZ Low Power Instrumentation Amplifier by Analog Devices Inc.

The AD621ANZ is a high-performance, low power instrumentation amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This versatile amplifier offers a unique combination of accuracy, low power consumption, and ease of use that makes it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices.

Key Features:

  • High Accuracy: With a minimum input offset voltage of just 50 µV and a low noise figure, the AD621ANZ delivers precise signal amplification, ensuring high fidelity in signal processing tasks.
  • Low Power Consumption: Operating with a supply current of just 1.3 mA max, this amplifier is optimized for battery-powered equipment and energy-efficient designs, extending operational life without sacrificing performance.
  • Gain Set with a Single Resistor: The gain of the AD621ANZ can be adjusted from 1 to 10000 with a single external resistor, providing design flexibility and simplifying the calibration process.
  • Wide Power Supply Range: It operates effectively with a single supply voltage of +2.7 V to +36 V or a dual supply voltage of ±2.7 V to ±18 V, accommodating various power environments.
  • High Common-Mode Rejection: With an excellent common-mode rejection ratio (CMRR) of 130 dB min for G = 10, this amplifier significantly reduces interference from unwanted signals.

Applications:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors
  • Industrial process controls including transducer interfaces and data acquisition systems
  • Battery-powered and portable devices where power efficiency is critical
  • General purpose signal conditioning

The AD621ANZ comes in a compact 8-lead PDIP (Plastic Dual In-line Package), making it suitable for space-constrained applications while providing robustness for industrial environments. Its combination of features ensures that the AD621ANZ from Analog Devices Inc. is a top choice for professionals seeking a reliable and efficient solution for precision signal amplification.

Ordering Information:

The AD621ANZ is readily available for order, and you can find it under its distinct product number. For detailed specifications, sample requests, or purchase information, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess