EN
  • EN
  • DE

AD6122ACP

Part No AD6122ACP
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description CDMA 3 V Transmitter IF Subsystem with Integrated Voltage Regulator / Transmitter 32-Pin LFCSP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171385-AD6122ACP
Popularity Medium
Supply and Demand Status Sufficient
Family Name AD6122
Introduction Date June 30, 2000
ECCN 5A991.g
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6122ACP CAD Model

Description

The AD6122ACP is a high-performance, precision analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This device is engineered to meet the rigorous demands of advanced digital signal processing (DSP) systems and various high-speed applications, offering exceptional accuracy, stability, and speed.

Key Features

  • Resolution: The AD6122ACP boasts an impressive resolution, providing precise digital outputs and ensuring fidelity in signal conversion.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of processing rapidly changing signals, making it ideal for applications that require real-time data acquisition and processing.
  • Interface: The device features a user-friendly interface that simplifies integration with digital systems, ensuring seamless communication and data transfer.
  • Power Efficiency: Designed with power efficiency in mind, the AD6122ACP operates with a low power consumption, reducing the overall energy requirements of the system and enhancing battery life in portable applications.
  • Robust Design: Analog Devices Inc. has constructed the AD6122ACP to withstand harsh industrial environments, ensuring reliability and longevity even under challenging conditions.

Applications

The AD6122ACP is versatile and can be utilized across a wide range of applications, including but not limited to:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Communications Infrastructure
  • High-speed Data Acquisition Systems
  • Aerospace and Defense Electronics

Technical Specifications

For detailed technical specifications, users should refer to the official datasheet provided by Analog Devices Inc., which includes comprehensive information on operating conditions, electrical characteristics, and pin configurations.

Quality and Support

Analog Devices Inc. is committed to delivering high-quality products and provides extensive support for the AD6122ACP. Customers can access a wealth of resources, including technical documentation, application notes, and customer service, to ensure the successful implementation of the ADC in their projects.

In summary, the AD6122ACP from Analog Devices Inc. is a state-of-the-art ADC solution that offers precision, speed, and reliability for advanced electronic systems. Its robust feature set and flexible applications make it a valuable component for engineers and designers looking to enhance their digital signal processing capabilities.

You May Also Be Interested in

Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Vishay
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
ON Semiconductor
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess