EN
  • EN
  • DE

AD606JR-REEL7

Part No AD606JR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LOGARITHMIC 1 CIRCUIT 16SOIC / Logarithmic Amplifier 1 Circuit Differential 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Logarithmic
Number of Circuits 1
Output Type Differential
Current - Input Bias 4 µA
Current - Supply 13mA
Current - Output / Channel 1.2 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD606JR-REEL7-ND,ANAANAAD606JR-REEL7,AD606JR-REEL7CT,AD606JR-REEL7TR,AD606JR-REEL7DKR,2156-AD606JR-REEL7-ADTR
Standard Package 1,000
Win Source Part Number 1042857-AD606JR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD606JR-REEL7 CAD Model

Description

Product Overview: AD606JR-REEL7 from Analog Devices Inc.

The AD606JR-REEL7 is a high-performance, low power, 50 MHz bandwidth log amp that operates on a single 5 V supply. This product, manufactured by Analog Devices Inc., is an excellent choice for a wide range of applications, including RF/IF signal processing, radar systems, cellular base stations, and optical communications. Its compact size and ease of use make it a popular option among engineers and designers in the field of electronics.

Key Features

  • Dynamic Range: The AD606JR-REEL7 offers an outstanding 80 dB dynamic range, which is crucial for accurately processing signals with varying amplitude levels. This feature ensures reliable performance even in the most demanding signal environments.
  • Frequency Range: With a bandwidth of 50 MHz, the device is capable of handling high-frequency signals, making it suitable for a broad array of RF and IF applications.
  • Supply Voltage: Designed to operate on a single 5 V supply, the AD606JR-REEL7 is optimized for low power consumption while maintaining high performance.
  • Packaging: The product comes in a convenient surface-mount package, which is ideal for modern, space-constrained electronic assemblies.

Applications

  • Radar and sonar signal processing
  • Wireless and cellular base station signal processing
  • Optical communication systems
  • Audio signal processing
  • Test and measurement equipment

The AD606JR-REEL7 is designed for easy integration into a variety of electronic systems. Its logarithmic response is proportional to the input signal's envelope, allowing for simple signal strength measurement and complex signal processing. The device also features a high level of integration, which reduces the need for external components and simplifies circuit design.

Analog Devices Inc. is known for their precision engineering and reliable performance, and the AD606JR-REEL7 is no exception. It stands out as a robust, efficient solution for processing high-frequency signals in a multitude of applications. Whether you're working on commercial or military projects, this log amp is engineered to deliver precise, stable, and consistent results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8060 $89.6120
3+ $41.9702 $125.9106
4+ $40.5523 $162.2092
6+ $37.7165 $226.2990
7+ $36.2986 $254.0902
9+ $34.8806 $313.9254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess