EN
  • EN
  • DE

AD600JR

Part No AD600JR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Low Noise, Wideband Variable Gain Amplifiers | IC OPAMP VGA 2 CIRCUIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Variable Gain
Slew Rate 275V/μs
-3db Bandwidth 35MHz
Current - Input Bias 350nA
Supply Current 11mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) ±4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD600
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136610-AD600JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD600JR CAD Model

Description

The AD600JR, from the renowned semiconductor manufacturer Analog Devices Inc., is a state-of-the-art dual-channel variable gain amplifier (VGA) designed to offer exceptional performance in a wide range of applications. This device is ideal for systems requiring precise gain control and low noise performance, such as medical imaging, radar, wireless communication, and professional audio equipment.

Key Features:

  • Wideband Performance: The AD600JR operates effectively across a broad frequency spectrum, ensuring versatility in various applications.
  • Low Noise Figure: With an emphasis on maintaining signal integrity, the device boasts a low noise figure, minimizing the introduction of unwanted noise in signal processing.
  • Precise Gain Control: The VGA offers a linear-in-dB gain control scale, which provides precise and predictable gain changes, essential for applications demanding high accuracy.
  • High Output Drive Capability: Capable of driving heavy loads, the AD600JR provides robust output without compromising signal quality.
  • Dual Channels: The dual-channel configuration allows for simultaneous processing of two separate signals or differential signal processing, enhancing the flexibility of the device.

Applications:

  • Medical Imaging Systems
  • Radar and Sonar Systems
  • IF and Baseband Signal Processing
  • Professional Audio Equipment
  • Telecommunications Infrastructure

The AD600JR is designed with the user in mind, featuring ease of use with minimal external components required for operation. Its robust design ensures reliable performance even in the most demanding environments. Analog Devices Inc. has a reputation for producing high-quality components that lead the industry in performance and reliability, and the AD600JR is no exception. With this device, designers can expect to achieve optimal signal amplification with unparalleled clarity and precision.

For technical specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.5715 $84.5715
2+ $81.7143 $163.4286
3+ $76.0001 $228.0003
4+ $73.1429 $292.5716
5+ $70.2858 $351.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess