EN
  • EN
  • DE

AD60/001-500R7

Part No AD60/001-500R7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171376-AD60/001-500R7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD60/001-500R7 CAD Model

Description

Product Overview: AD60/001-500R7 by Analog Devices Inc.

The AD60/001-500R7 is a state-of-the-art integrated circuit brought to you by Analog Devices Inc., a leader in the field of high-performance analog technology. This precision-engineered product is designed to cater to a wide array of applications, ranging from telecommunications and networking to industrial and medical systems. The AD60/001-500R7 stands out for its reliable performance, durability, and the quality assurance that comes with the Analog Devices brand.

Key Features:

  • High Precision: The AD60/001-500R7 is built for accuracy, ensuring that it delivers consistent and reliable readings, which is crucial for sensitive applications.
  • Robust Output Range: This device is capable of handling a broad spectrum of signals, making it versatile for various uses.
  • Low Power Consumption: With energy efficiency in mind, the AD60/001-500R7 is designed to operate with minimal power draw, which is essential for battery-powered devices and energy-conscious designs.
  • Durable Design: Analog Devices Inc. has constructed this product to withstand harsh conditions, ensuring long-term stability and performance.

Applications:

The AD60/001-500R7 is suitable for a wide range of applications, including but not limited to:

  • Telecommunication infrastructure
  • Data acquisition systems
  • Industrial control and automation
  • Medical equipment monitoring
  • High-end audio equipment

Technical Specifications:

For engineers and designers considering the AD60/001-500R7 for their projects, detailed technical specifications are available in the product datasheet. This includes information on the operating temperature range, voltage requirements, signal bandwidth, and packaging details.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality. The AD60/001-500R7 is no exception, undergoing rigorous testing to meet stringent industry standards. Customers can trust in the reliability and performance of this product for their critical applications.

For further information or to request samples, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative. The AD60/001-500R7 is not just a component; it's a solution that offers unparalleled performance backed by the reputation of one of the industry's most trusted names.

You May Also Be Interested in

Vishay
Need more? Email Us
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Intersil
Need more? Email Us
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2712 $63.8136
7+ $17.4534 $122.1738
11+ $16.9080 $185.9880
15+ $16.3626 $245.4390
19+ $15.8170 $300.5230
25+ $14.1809 $354.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess