EN
  • EN
  • DE

S-6409A-TCT1G

Part No S-6409A-TCT1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307680-S-6409A-TCT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-6409A-TCT1G CAD Model

Description

The S-6409A-TCT1G is a voltage detector IC manufactured by SII Semiconductor Corporation. This type of IC is commonly used to monitor voltage levels in electronic circuits and trigger a reset or other action when the voltage drops below a predetermined threshold.

Applications:

  • Microcontroller and Microprocessor Reset Circuits: Ensuring proper initialization and preventing erratic behavior by holding the microcontroller or microprocessor in reset until the power supply voltage reaches a stable level.
  • Power Management in Portable Devices: Monitoring battery voltage and initiating low-power modes or shutdowns to conserve battery life.
  • Data Integrity Protection: Preventing data corruption in memory devices during power failures by triggering a write-protect function.
  • Overvoltage and Undervoltage Protection: Protecting sensitive electronic components from damage caused by voltage fluctuations.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies to detect faults and prevent system malfunctions.

Features:

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Low Current Consumption: Minimal power drain on the system.
  • Hysteresis: Prevents oscillations near the threshold voltage for stable operation.
  • Small Package Size: Compact packaging for space-constrained applications.
  • Wide Operating Temperature Range: Reliable operation in various environmental conditions.

Benefits:

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Simplified Circuit Design: Integration of voltage detection functionality reduces component count and board space.
  • Enhanced System Protection: Safeguards sensitive components from damage due to overvoltage or undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price point.

Additional Details:

The S-6409A-TCT1G likely features a built-in delay circuit to prevent false resets due to short voltage dips. The specific detection voltage is pre-set at the factory. It is commonly used in applications where high reliability and low power consumption are critical requirements. The datasheet contains detailed electrical specifications, including the threshold voltage, hysteresis voltage, and operating current.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3084 $115.6500
580+ $0.2991 $173.4780
800+ $0.2888 $231.0400
1,035+ $0.2795 $289.2825
1,385+ $0.2506 $347.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,203 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess