EN
  • EN
  • DE

TCR4S29DWBG

Part No TCR4S29DWBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 200 mA CMOS Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360614-TCR4S29DWBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR4S29DWBG CAD Model

Description

The TCR4S29DWBG is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated voltage output from a fluctuating input voltage, even when the input voltage is only slightly higher than the desired output voltage. This capability is particularly important in battery-powered devices and systems that require a consistent and reliable power supply.

Applications:

  • Mobile Phones: Providing stable voltage for critical components within the device.
  • Tablets: Ensuring consistent power supply to the processor, display, and other internal circuits.
  • Wearable Devices (Smartwatches, Fitness Trackers): Optimizing battery life through efficient power management.
  • IoT (Internet of Things) Devices: Regulating power for sensors, communication modules, and microcontrollers.
  • Wireless Communication Modules: Maintaining a stable voltage supply for reliable signal transmission.
  • Microcontroller-Based Systems: Supplying a clean and stable power source for microcontrollers and associated components.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby or light load conditions, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors, reducing component count and cost.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation minimize power consumption, prolonging battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent and regulated output voltage, ensuring reliable operation of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features improve system robustness and prevent damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces the number of external components required.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The detailed technical specifications of the TCR4S29DWBG, including dropout voltage, quiescent current, output voltage tolerance, and package dimensions, can be found in the official datasheet from Toshiba Semiconductor and Storage. This document provides essential information for designing and implementing the regulator effectively. It includes recommended operating conditions, thermal characteristics, and application circuit examples. Always consult the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess