EN
  • EN
  • DE

AD598AD

Part No AD598AD
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description LVDT Signal Conditioner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Interface LVDT
Operating Supply Current 15mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-CDIP (0.300", 7.62mm)
Manufacturer Package 20-CDIP
Win Source Part Number 1136605-AD598AD
Manufacturer Homepage www.analog.com
Family Name AD598
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD598AD CAD Model

Description

The AD598AD from Analog Devices Inc. is a sophisticated LVDT (Linear Variable Differential Transformer) signal conditioning device designed to work with a wide range of LVDTs, RVDTs (Rotary Variable Differential Transformers), and similar inductive transducers. This integrated circuit provides all the required signal conditioning functions to translate transducer mechanical position to a unipolar or bipolar DC voltage with high precision and stability.

Key Features

  • Complete Signal Conditioning: The AD598AD includes an oscillator, demodulator, filter, and a stable reference source, which makes it a complete solution for LVDT signal processing.
  • Wide Input Frequency Range: It supports a broad frequency range, typically from 20Hz to 20kHz, allowing it to be compatible with a variety of LVDTs and RVDTs.
  • Adjustable Gain and Frequency: Users can adjust the gain and frequency settings through external components, offering flexibility for different applications.
  • High Precision: With its precise signal conversion, it ensures accurate position sensing, which is critical for high-performance control systems.
  • Low Power Consumption: The AD598AD is designed for efficiency, with a low power consumption that makes it suitable for battery-powered or energy-sensitive applications.

Applications

The AD598AD is ideal for use in a variety of industrial and commercial applications where precise position sensing is required. These applications include:

  • Factory automation and robotics
  • Aerospace and defense systems
  • Automotive position sensors
  • Medical equipment
  • Material handling and process control

Technical Specifications

The AD598AD operates over a temperature range of -40°C to +85°C and is available in a 20-pin DIP (Dual In-line Package) or LCCC (Leadless Chip Carrier) package. It requires a single supply voltage between +10V to +36V or a dual supply of ±5V to ±18V. The device is designed for robust performance in harsh industrial environments and ensures a high degree of reliability.

For engineers and designers looking for a reliable LVDT signal conditioner, the AD598AD by Analog Devices Inc. offers a high-performance solution that simplifies the design and enhances the functionality of position-sensing systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.5000 $157.5000
2+ $152.2500 $304.5000
3+ $136.5000 $409.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess