EN
  • EN
  • DE

AD597AH

Part No AD597AH
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE COND TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Thermocouple Conditioner
Sensor Type External
Sensing Temperature -200°C to 1250°C
Accuracy ±4°C(Max)
Topology Ice Point Compensation
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 5 V to 30 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 076935-AD597AH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD597AH CAD Model

Description

Analog Devices Inc. AD597AH Thermocouple Conditioner

The AD597AH from Analog Devices Inc. is a specialized thermocouple conditioner designed to simplify the process of using thermocouples in temperature sensing applications. This integrated circuit (IC) is specifically engineered to interface directly with a thermocouple and provide a linearized output proportional to the temperature.

The AD597AH operates by taking the low-level millivolt signals from a thermocouple, amplifying them, and converting the signal into a 10mV/°C output, which can be easily read by any standard analog-to-digital converter (ADC) or can be displayed directly on an analog meter. The device is designed to work with type K thermocouples, which are widely used due to their broad temperature range and durability.

One of the key features of the AD597AH is its automatic cold junction compensation. This feature compensates for the temperature variations at the thermocouple's reference junction, providing accurate temperature readings even when the reference junction temperature is not at the standard 0°C. This is critical for maintaining precise temperature measurements in fluctuating environmental conditions.

The AD597AH has a wide power supply range of ±5V to ±15V, making it versatile for various applications. Its robust design includes protection against reverse battery application, enhancing the durability of the device in harsh industrial environments. The compact, 8-lead TO-100 can package allows for easy integration into a wide array of systems.

Applications for the AD597AH include but are not limited to:

  • Industrial temperature control systems
  • Thermal monitoring and protection
  • Process control instrumentation
  • Data acquisition systems
  • Consumer appliances

The AD597AH is known for its reliability and precision, making it an ideal choice for professionals who require accurate temperature monitoring and control. Analog Devices Inc. ensures that this product meets high-quality standards, providing a dependable solution for temperature measurement challenges.

You May Also Be Interested in

Texas Instruments
Lowest to $23.4503
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess