The AD588SQ represents a pinnacle of voltage reference technology from Analog Devices Inc., offering exceptional precision and stability for demanding applications. This high-performance component is designed to serve in the most critical systems, where accuracy and reliability are paramount.
Key Features
- High Accuracy: The AD588SQ provides an outstanding level of accuracy with a low temperature coefficient, ensuring precise voltage reference across a wide range of operating conditions.
- Stable Output: It boasts an impressive output stability, making it suitable for high-end calibration, testing equipment, and precision measurement instruments.
- Wide Operating Range: This device operates effectively across a broad temperature range, catering to diverse environmental conditions without compromising performance.
- Low Noise: Engineered to deliver a low noise output, the AD588SQ minimizes interference in sensitive electronic circuits, thereby enhancing overall system performance.
- Multiple Output Voltages: It offers a selection of fixed output voltages, providing versatility and ease of integration into various circuit designs.
- Robust Package: The AD588SQ comes in a rugged package that ensures long-term reliability and durability in industrial and commercial environments.
Applications
The AD588SQ is ideal for a variety of high-precision applications, including:
- Precision data acquisition systems
- High-resolution converters
- Industrial process controls
- Medical equipment
- Laboratory instrumentation
- Professional-grade audio equipment
Technical Specifications
Parameter
Value
Output Voltage
Fixed
Initial Accuracy
±0.05%
Temperature Coefficient
1.5 ppm/°C
Operating Temperature Range
-55°C to +125°C
Package Type
Hermetic Sidebraze
With its combination of high precision, stability, and versatility, the AD588SQ from Analog Devices Inc. is an excellent choice for professionals seeking the highest standard in voltage reference solutions.