EN
  • EN
  • DE

AD588SD

Part No AD588SD
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195006-AD588SD
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD588SD CAD Model

Description

Product Overview: AD588SD by Analog Devices Inc.

The AD588SD represents a pinnacle of precision voltage reference technology from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This high-grade component is designed to offer a reliable and stable reference voltage for a wide array of applications, including data acquisition systems, industrial instrumentation, and medical devices.

Key Features

  • High Accuracy: The AD588SD provides an impressive level of accuracy, with a tight initial tolerance. This ensures that the voltage reference remains consistent and reliable over time, which is critical for high-precision applications.
  • Low Temperature Coefficient: Temperature fluctuations can significantly affect the performance of electronic components. The AD588SD is engineered with a low temperature coefficient, minimizing the impact of temperature changes on the voltage output.
  • Low Noise: Electrical noise can interfere with the performance of sensitive electronic circuits. The AD588SD boasts low noise output, which is essential for maintaining signal integrity in high-resolution measurement systems.
  • Long-Term Stability: Over time, components can drift, leading to less reliable performance. The AD588SD is designed for long-term stability, ensuring that its performance remains consistent over the lifespan of the product.
  • Multiple Output Voltages: The device provides flexibility by offering multiple output voltages, catering to various design requirements without the need for additional components or complex configurations.

Applications

The AD588SD is an excellent choice for applications requiring high precision and stability. It is widely used in:

  • Precision data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Calibration equipment
  • High-resolution analog-to-digital converters (ADCs)

With its robust design and high-quality performance, the AD588SD from Analog Devices Inc. stands out as a superior voltage reference solution for designers and engineers who demand the best in terms of accuracy, reliability, and stability. Whether you're developing cutting-edge technology or ensuring the precision of tried-and-true designs, the AD588SD is a component that you can trust to deliver consistent results time and time again.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9431 $73.8862
4+ $30.3123 $121.2492
6+ $29.3651 $176.1906
9+ $28.4178 $255.7602
11+ $27.4705 $302.1755
15+ $24.6288 $369.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess