EN
  • EN
  • DE

AD587UQ883B

Part No AD587UQ883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC - Hi Prec. 10V Ref. IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1016866-AD587UQ883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD587UQ883B CAD Model

Description

The AD587UQ883B from Analog Devices Inc. is a high-precision voltage reference component known for its exceptional stability and accuracy. This monolithic integrated circuit provides a precise 10.000 V output with a tight initial tolerance of ±5 mV and a temperature coefficient of 5 ppm/°C maximum over a full military temperature range of −55°C to +125°C.

Designed to meet the stringent requirements of high-end industrial and military applications, the AD587UQ883B offers excellent performance characteristics. It features a low output noise of just 1 µV p-p/V, which is crucial for sensitive instrumentation and high-resolution analog-to-digital conversions. The device also showcases a low long-term stability of 25 ppm/1,000 hours, ensuring consistent performance over time.

With a quiescent current of 5 mA maximum, the AD587UQ883B is energy-efficient for a device of its caliber, making it suitable for battery-powered equipment. Additionally, the voltage reference can source up to 10 mA and sink up to −5 mA, providing versatile load-driving capabilities. It also has the ability to reject line and load changes, which is evidenced by its impressive line regulation of 5 ppm/V and load regulation of 10 ppm/mA.

The AD587UQ883B is packaged in an 8-lead TO-99 hermetically sealed metal can, which provides robust physical protection and ensures reliable operation in harsh environments. The package is also designed for optimal thermal performance, which contributes to the device's overall precision and stability.

Whether used in precision data acquisition systems, calibration equipment, or any application requiring a high-accuracy reference voltage, the AD587UQ883B stands out for its superior performance. Analog Devices Inc. has a long-standing reputation for delivering quality components, and the AD587UQ883B is a testament to their commitment to excellence in the field of precision analog technology.

Key Features:

  • 10.000 V Output Voltage
  • ±5 mV Initial Tolerance
  • 5 ppm/°C Temperature Coefficient
  • 1 µV p-p/V Low Noise
  • 25 ppm/1,000 Hours Long-Term Stability
  • 5 mA Quiescent Current
  • Line Regulation: 5 ppm/V
  • Load Regulation: 10 ppm/mA
  • Hermetically Sealed TO-99 Package

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess