The TC7SG125FE is a single gate buffer from Toshiba Semiconductor and Storage. This device is designed for low-voltage operation and high-speed performance, making it suitable for a variety of digital applications. Its primary function is to buffer signals, providing improved signal integrity and driving capability.
Applications
- Signal buffering in digital circuits
- Level shifting applications
- Driving capacitive loads
- General logic functions in portable devices
- Interface circuitry for microcontrollers and processors
Features
- Single gate buffer configuration
- Low-voltage operation (0.9V to 3.6V)
- High-speed propagation delay
- Low power consumption
- Small package size (US8)
- Wide operating temperature range (-40°C to +85°C)
- CMOS logic compatibility
Benefits
- Improved signal integrity due to buffering action
- Enhanced driving capability for capacitive loads
- Reduced power consumption, extending battery life in portable applications
- Space-saving design due to small package size
- Flexible operation with a wide voltage range
- Reliable performance across a broad temperature range
- Simplified integration with other CMOS logic devices
Technical Specifications
The TC7SG125FE operates within a supply voltage range of 0.9V to 3.6V. It features a typical propagation delay time of around 3 ns, ensuring rapid signal transmission. The device is fabricated using advanced CMOS technology, which contributes to its low power consumption and high noise immunity. The output drive strength is designed to handle capacitive loads effectively. The device is available in a US8 package, which facilitates easy mounting on printed circuit boards. Its operating temperature range spans from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.