EN
  • EN
  • DE

AD586TQ

Part No AD586TQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 076928-AD586TQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586TQ CAD Model

Description

The AD586TQ, manufactured by Analog Devices Inc., represents a pinnacle in the field of high-precision voltage references. This device is engineered to deliver a fixed output voltage with exceptional accuracy and stability, making it an ideal choice for critical applications that demand a high level of precision.

Key Features

  • Output Voltage: The AD586TQ provides a stable and precise 5V output, which is vital for ensuring consistent performance in sensitive electronic circuits.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference ensures that the output voltage is as close to the ideal value as possible, minimizing errors in the system.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, which means that the output voltage remains stable across a wide range of temperatures, enhancing the reliability of the overall system.
  • Excellent Load Regulation: This voltage reference maintains a constant output voltage even when the load on the device changes, which is crucial for applications where the load conditions can vary.

Applications

The AD586TQ is suited for a diverse range of applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Medical equipment
  • Calibration equipment
Its robustness and precision make it an indispensable component in any system where accurate voltage reference is a necessity.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD586TQ is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance. The device is available in a hermetically sealed package, providing additional protection against environmental factors that could otherwise affect its operation.

Ordering Information

To facilitate integration into various designs, the AD586TQ is available in several package options. For detailed ordering and product information, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2426 $67.2426
2+ $62.9044 $125.8088
3+ $60.7353 $182.2059
4+ $56.3971 $225.5884
5+ $54.2280 $271.1400
6+ $52.0588 $312.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess