EN
  • EN
  • DE

AD586KRZ-RL7

Part No AD586KRZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 171366-AD586KRZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586KRZ-RL7 CAD Model

Description

AD586KRZ-RL7 High Precision Voltage Reference

The AD586KRZ-RL7 is a state-of-the-art high precision voltage reference module from the esteemed manufacturer Analog Devices Inc. This component is designed to offer a stable and precise reference voltage for various applications that require high accuracy and reliability in their power management systems. The AD586KRZ-RL7 stands out with its impressive features that cater to a wide range of industries including medical, instrumentation, and automation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is maintained with high accuracy.
  • Temperature Stability: One of the remarkable aspects of the AD586KRZ-RL7 is its excellent temperature stability, which ensures the output voltage remains consistent across a wide temperature range.
  • Low Noise: This voltage reference exhibits low noise performance, making it ideal for sensitive electronic applications where noise can significantly affect the system's performance.
  • High Output Current: The device can source or sink up to 10mA of output current, providing sufficient power for a variety of circuits without the need for additional buffering.

Applications

The AD586KRZ-RL7 is versatile and can be used in several critical applications, some of which include:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Portable instrumentation
  • Medical equipment

Package and Quality

The device comes in a robust 8-lead SOIC package, referred to as the KRZ variant, which is suitable for surface mounting on printed circuit boards. Additionally, the 'RL7' suffix indicates that this product is offered in a reel package, which is convenient for automated assembly processes. Analog Devices Inc. ensures that the AD586KRZ-RL7 meets stringent quality standards, providing reliable performance for critical applications.

Conclusion

In conclusion, the AD586KRZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking for a high precision, stable, and low noise voltage reference. Its durability and consistent performance under varying conditions make it an indispensable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess