EN
  • EN
  • DE

AD586AQ

Part No AD586AQ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229846-AD586AQ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586AQ CAD Model

Description

AD586AQ Voltage Reference

The AD586AQ from Analog Devices Inc. represents the gold standard in high-precision voltage references. This monolithic integrated circuit offers a fixed output voltage of 5V, which is maintained with exceptional accuracy and stability. Designed for applications that demand the highest level of precision and reliability, the AD586AQ is widely used in precision data acquisition systems, digital voltmeters, and high-resolution converters.

Key Features

  • High Accuracy: The output voltage is laser trimmed to a high precision of ±0.15% at 25°C.
  • Low Temperature Coefficient: Exhibits an impressive temperature coefficient of only 10 ppm/°C maximum over the full military temperature range.
  • Low Noise: It features a low noise voltage of 1 μV p-p/V, which is ideal for sensitive electronics where noise can be a critical factor.
  • Long-Term Stability: The AD586AQ provides excellent long-term stability, ensuring consistent performance over time.
  • High Output Current: Capable of sourcing up to 10 mA of output current, and sinking up to 5 mA, making it versatile for a wide range of applications.
  • Wide Operating Range: The device operates effectively over a supply range of 4.5V to 30V.

Applications

The AD586AQ is ideal for high-end applications where precision is paramount. Some of the typical applications include:

  • High Precision Data Systems
  • Calibration Equipment
  • Test and Measurement Instruments
  • Battery-Powered Devices
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD586AQ is no exception. The device is available in a rugged hermetic package, ensuring its reliability in harsh environments. Moreover, the AD586AQ is specified over the extended industrial temperature range of -55°C to +125°C, allowing for its use in extreme conditions.

For designers and engineers looking for a robust and precise voltage reference, the AD586AQ stands out as a superior choice that combines performance with durability.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Amd
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess