EN
  • EN
  • DE

AD584SH

Part No AD584SH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Pin Programmable Precision Voltage Reference | IC VREF SERIES PROG TO99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Programmable
Min/Fixed Output Voltage 2.5V, 5V, 7.5V, 10V
Output Current 10mA
Tolerance ±0.3%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Parts Input Voltage (V) 4.5V ~ 30V
Supply Current 1mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Family Part Number AD584
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136551-AD584SH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD584SH CAD Model

Description

The AD584SH is a high precision voltage reference module from Analog Devices Inc., renowned for its exceptional stability and accuracy. This component is a staple in precision measurement equipment, providing a reliable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where voltage precision is paramount.

Key Features:

  • Multiple Output Voltages: The AD584SH can output selectable voltages of 10V, 7.5V, 5V, and 2.5V, allowing it to be used in various applications without the need for external components or adjustments.
  • High Accuracy: This voltage reference features a low initial error and boasts a maximum temperature coefficient of just 30 ppm/°C, ensuring reliable performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered applications where power efficiency is critical.
  • Excellent Thermal Stability: The AD584SH is designed to maintain its accuracy despite changes in ambient temperature, making it ideal for use in environments with fluctuating temperatures.
  • Long-Term Stability: With a long-term stability of less than 25 ppm/1000 hours at 125°C, the AD584SH ensures consistent performance over time, which is crucial for precision instruments.

Applications:

The AD584SH is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • High Precision Instruments
  • Industrial Process Control Systems
  • Battery-Powered Devices
  • Laboratory Equipment

Product Specifications:

Parameter Value Output Voltage Options 10V, 7.5V, 5V, 2.5V Initial Accuracy ±0.1% Temperature Coefficient 30 ppm/°C (max) Long-Term Stability Operating Temperature Range -55°C to +125°C

With its high precision and robustness, the AD584SH from Analog Devices Inc. is the ideal choice for professionals seeking a reliable voltage reference for their high-accuracy applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.5045 $81.5045
2+ $78.9574 $157.9148
3+ $76.4104 $229.2312
4+ $73.8634 $295.4536
5+ $66.2224 $331.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess