EN
  • EN
  • DE

AD5764RBSUZ

Part No AD5764RBSUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT QUAD VOUT 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 11.4 V to 16.5 V
Digital Supply Voltage 2.7 V to 5.25 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP (7x7)
Win Source Part Number 143242-AD5764RBSUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5764
Introduction Date March 28, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5764RBSUZ CAD Model

Description

Product Overview: AD5764RBSUZ

The AD5764RBSUZ is a high-precision, quad 16-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leading company renowned for its innovative design and excellence in signal processing products. This precision DAC is designed to deliver exceptional performance with a high level of integration, making it an ideal choice for a wide range of applications, including industrial control systems, automated test equipment, and precision instrumentation.

Key Features

  • Resolution: 16-bit
  • Channels: Quad-channel DAC
  • Output Range: Selectable voltage outputs
  • Interface: Serial interface with SPI compatibility
  • Package: Compact 32-lead LFCSP
  • Supply Voltage: Operates from a single 2.7 V to 5.5 V supply
  • Integrated Features: On-chip output amplifiers, reference, and power-on reset to zero-scale or midscale

Performance Advantages

The AD5764RBSUZ boasts a high level of precision and accuracy, which is maintained over its full operating temperature range. The integrated output amplifiers and on-chip reference minimize the need for external components, thus reducing system complexity and saving on board space. Additionally, the power-on reset circuit ensures that the DAC outputs power up to zero-scale or midscale, based on user configuration, thereby preventing any unintended signals upon startup.

Application Flexibility

With its robust feature set, the AD5764RBSUZ is versatile for multiple applications. Its selectable output ranges allow for greater flexibility in matching the required signal levels for various applications. The device's digital interface is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into digital systems.

Reliability and Support

Analog Devices Inc. is committed to providing high-quality products and support. The AD5764RBSUZ is no exception, and it comes with the assurance of reliability for which Analog Devices is known. Technical support and extensive resources are available to assist in the integration and use of this DAC in your projects.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0490 $91.0490
2+ $88.1119 $176.2238
3+ $85.1748 $255.5244
4+ $76.3636 $305.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess