EN
  • EN
  • DE

AD5755BCPZ-REEL7

Part No AD5755BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 18μs
Output Type Voltage - Buffered, Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 9 V to 33 V, -10.8 V to 26.4 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 145091-AD5755BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5755BCPZ-REEL7 CAD Model

Description

Product Overview

The AD5755BCPZ-REEL7 is a highly integrated, multifunctional data acquisition component manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This product is designed to cater to a wide range of industrial and instrumentation applications, where reliability and accuracy are of paramount importance.

Key Features

  • High Precision: The AD5755BCPZ-REEL7 is known for its high precision analog output, which makes it suitable for critical applications that require exacting measurements.
  • Multiple Output Ranges: It offers a variety of configurable output ranges, including voltage outputs and current outputs, providing flexibility for different use cases.
  • Integrated DC-to-DC Converter: The inclusion of a built-in DC-to-DC converter allows for a single supply voltage, simplifying power supply requirements.
  • Digital Isolation: Digital isolation technology ensures that the signal integrity is maintained by protecting the data from high voltage transients and noise.
  • Thermal Shutdown: An integral thermal shutdown feature enhances the safety of the device by preventing overheating.

Applications

The AD5755BCPZ-REEL7 is utilized in a variety of applications, particularly where precise control of actuators, sensors, and other transducers is needed. This includes:

  • Process control systems
  • Industrial automation
  • Data acquisition systems
  • Control loop feedback mechanisms
  • PLC (Programmable Logic Controllers)

Quality and Reliability

Analog Devices Inc. has a reputation for producing components that meet the highest standards of quality and reliability. The AD5755BCPZ-REEL7 is no exception, being manufactured in a robust package that ensures its durability and longevity in harsh industrial environments.

Packaging and Availability

The AD5755BCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which is suitable for space-constrained applications. It is available in reel form, facilitating efficient assembly for high-volume production.

With its comprehensive feature set and dependable performance, the AD5755BCPZ-REEL7 from Analog Devices Inc. is an excellent choice for professionals seeking a versatile and high-quality component for their precision data acquisition needs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7475 $93.4950
3+ $38.3570 $115.0710
5+ $37.1583 $185.7915
6+ $35.9597 $215.7582
8+ $34.7610 $278.0880
10+ $31.1650 $311.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess