EN
  • EN
  • DE

AD574AKD-5

Part No AD574AKD-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171337-AD574AKD-5
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD574AKD-5 CAD Model

Description

Product Overview: AD574AKD-5 by Analog Devices Inc.

The AD574AKD-5 is a high-precision 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in high-performance semiconductors. This ADC is designed to offer a perfect blend of performance and flexibility, making it an ideal choice for a wide range of applications that require accurate and reliable digital representations of analog signals.

Key Features

  • 12-Bit Resolution: The AD574AKD-5 provides a 12-bit binary output, ensuring fine detail in the representation of the analog input signal.
  • High Accuracy: With excellent linearity and minimal noise, this ADC delivers precise conversions, making it suitable for applications where data integrity is paramount.
  • Fast Conversion Time: The device boasts a rapid conversion time, facilitating real-time data processing and control in time-sensitive systems.
  • Single +5V Supply: Operating on a single +5V power supply, the AD574AKD-5 simplifies power management in embedded systems.
  • Durable and Reliable: Encased in a rugged package, the ADC is built to withstand challenging industrial environments and provide consistent performance over a wide temperature range.

Applications

The versatile nature of the AD574AKD-5 makes it suitable for a diverse array of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Digital signal processing
  • Laboratory instrumentation

Technical Specifications

Parameter Value
Resolution 12 bits
Supply Voltage +5V
Conversion Time Typically 25 μs
Interface Digital output
Operating Temperature Range -55°C to +125°C

The AD574AKD-5 from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology that empowers designers to create systems with exceptional accuracy and reliability. Its robust design and comprehensive features make it a go-to ADC for professionals seeking top-tier performance.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess