EN
  • EN
  • DE

AD5748ACPZ

Part No AD5748ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Industrial Current/Voltage Output Driver with Programmable Ranges | IC INST AMP 1 CIRCUIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type Instrumentation
Slew Rate 2V/μs
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) ±12V ~ 24V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number AD5748
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136505-AD5748ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5748ACPZ CAD Model

Description

AD5748ACPZ - Industrial Current/Voltage Output Driver by Analog Devices Inc.

The AD5748ACPZ is a single-channel, high-performance industrial current and voltage output driver designed by Analog Devices Inc., tailored to meet the stringent requirements of industrial control systems. This versatile component is engineered to provide precise control in a variety of applications, including programmable logic controllers (PLCs), distributed control systems (DCS), and industrial automation equipment.

Key Features:

  • Output Range Flexibility: The device can be configured to deliver a wide range of standard industrial output ranges. It supports 0 mA to 20 mA, 4 mA to 20 mA, and 0 V to 10 V output ranges, which are selectable via software or external logic.
  • Integrated Diagnostics: The AD5748ACPZ includes advanced diagnostic features for detecting open circuit, short circuit, overtemperature, and other fault conditions, enhancing system reliability and safety.
  • High Accuracy and Stability: With its precision laser-trimmed DAC and on-chip voltage reference, it ensures high accuracy and low drift over time and temperature, making it ideal for critical control applications.
  • Robust Protection: The device is designed with robust protection features, including overcurrent protection, thermal shutdown, and a negative voltage clamp, which protect the device and the system from damage due to adverse conditions.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5748ACPZ requires minimal board space, making it suitable for space-constrained applications.

Application Areas:

The AD5748ACPZ is ideal for various industrial applications where precise control of current or voltage signals is essential. Its robust design and integrated features make it particularly useful in:

  • Process control actuators
  • Valve controls
  • Programmable logic controllers (PLCs)
  • Distributed control systems (DCS)
  • Industrial automation systems

Technical Specifications:

The device operates within a wide supply voltage range and is characterized by its low power consumption. It is designed for ease of use with a simple digital interface for configuration and control. The AD5748ACPZ's reliability and performance are backed by Analog Devices Inc.'s reputation for high-quality industrial electronic components.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6719 $60.7347
31+ $3.8334 $118.8354
47+ $3.7136 $174.5392
65+ $3.5938 $233.5970
84+ $3.4740 $291.8160
112+ $3.1146 $348.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess